STMicroelectronics Bluetooth Shield | X-NUCLEO-IDB04A1
- 收藏
- 对比
Bluetooth Shield | X-NUCLEO-IDB04A1
2381-Bluetooth Shield | X-NUCLEO-IDB04A1
射频评估和开发套件,开发板
--
大陆
立即发货

Bluetooth Shield | X-NUCLEO-IDB04A1 datasheet pdf and RF Evaluation and Development Kits, Boards product details from STMicroelectronics stock available at utmel
1最小包装量--
Bluetooth Shield | X-NUCLEO-IDB04A1详情
STMicroelectronics Bluetooth Shield | X-NUCLEO-IDB04A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8517.62.00.90
Automotive
无
PPAP
无
Supported Device
BlueNRG
Supported Device Technology
Bluetooth
Compatible External Board
Nucleo|Arduino UNO R3
Typical Output Power (dBm)
8
零件状态
NRND
类型
扩展板
Bluetooth Shield | X-NUCLEO-IDB04A1拓展信息
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics
STMicroelectronics







哦! 它是空的。